Category: Connectors,Interconn
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Transistor Type: NPN + Zener Diode (Isolated)
Current - Collector (Ic) (Max): 500mA 600mA
Voltage - Collector Emitter Breakdown (Max): 45 V
Vce Saturation (Max) @ Ib, Ic: 450mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 25mA, 1V
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |