Nexperia B.V. 65 V, 100 mA PNP general-purpose transistors BC857B/C,235

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP general-purpose transistors - BC857B/C,235 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP general-purpose transistors
BC857B/C,235
65 V, 100 mA PNP general-purpose transistors BC857B/C,235
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 65 V)

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Bipolar RF Transistors
Product Number BC857B/C,235
Product Name 65 V, 100 mA PNP general-purpose transistors
Polarity NPN; PNP
Package Type TO-236AB
IC(max) -100 milliamps
VCEO -45 volts
Unlock Full Specs
to access all available technical data