Nexperia B.V. 65 V, 100 mA PNP/PNP general-purpose transistor BC856S/A2,115

Description
PNP/PNP general-purpose transistor pair in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Applications General-purpose switching and amplification
Request a Quote Datasheet
Description
PNP/PNP general-purpose transistor pair in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Applications General-purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP/PNP general-purpose transistor - BC856S/A2,115 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP/PNP general-purpose transistor
BC856S/A2,115
65 V, 100 mA PNP/PNP general-purpose transistor BC856S/A2,115
PNP/PNP general-purpose transistor pair in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Applications General-purpose switching and amplification

PNP/PNP general-purpose transistor pair in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low collector capacitance
  • Low collector-emitter saturation voltage
  • Closely matched current gain
  • Reduces number of components and board space
  • No mutual interference between the transistors

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Bipolar RF Transistors
Product Number BC856S/A2,115
Product Name 65 V, 100 mA PNP/PNP general-purpose transistor
Polarity PNP
Package Type SOT363
IC(max) -100 milliamps
VCEO -65 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QBH-QZ - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT8015
View Details
4 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,235 - Nexperia B.V.
Specs
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23
View Details
7 suppliers