Nexperia B.V. NPN general purpose transistor BC850C/A2,215

Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860C Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification
Request a Quote Datasheet
Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860C Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - BC850C/A2,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
BC850C/A2,215
NPN general purpose transistor BC850C/A2,215
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860C Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification

NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BC860C

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 45 V)

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Bipolar RF Transistors
Product Number BC850C/A2,215
Product Name NPN general purpose transistor
Polarity NPN
Package Type SOT23; SOT23
IC(max) 100 milliamps
VCEO 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061
View Details
4 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,235 - Nexperia B.V.
Specs
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23
View Details
4 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25R - Nexperia B.V.
Specs
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23
View Details
4 suppliers