Quad high-speed switching diodes with common cathode configurations encapsulated in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 2 Pair Common Cathode Standard 100V 355mA (DC) Surface Mount 6-XFDFN Exposed Pad
Diode Array 2 Pair Common Cathode Standard 100V 355mA (DC) Surface Mount 6-XFDFN Exposed Pad
Diode Array 2 Pair Common Cathode Standard 100V 355mA (DC) Surface Mount 6-XFDFN Exposed Pad
BAV70SRA - Quad high-speed switching diodes Product overview: BAV70SRAZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Quad, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70SRAZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1113681-BAV70SRAZ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 355mA (DC)
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: DFN1412-6
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 934070161147,NEXNEXB
Base Product Number: BAV70
DIODE ARR GP 100V 355MA 6DFN
DIODE, AEC-Q101, 0.355A, DFN1412; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):355mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes |
| Product Number | BAV70SRAZ | 1727-BAV70SRAZCT-ND | 286-BAV70SRAZ | 1113681-BAV70SRAZ | BAV70SRAZ | 37AC0519 |
| Product Name | Quad high-speed switching diodes | Diode Arrays | Quad Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Aec-Q101, 0.355A, Dfn1412; Diode Configuration Nexperia |
| Diode Applications | Switching | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| IF | 355 mA | 355 mA | ||||
| VR | 100 volts | 100 volts |