High-speed switching double diode in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, qualified according to AEC-Q101 for automotive applications. Each diode has a reverse voltage rating of 100 V, a reverse recovery time of 4 ns, a capacitance of 1.5 pF, and a reverse current of 0.5 µA at 80 V and 25 °C.
High-speed switching double diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 1 Pair Common Cathode Standard 100V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR GP 100V 215MA TO-236AB
DIODE ARR GP 100V 215MA TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | BAV70-QVL | 1727-BAV70-QVLTR-ND |
| Product Name | High-speed switching double diode | Diode Arrays |
| Diode Applications | Switching | |
| RoHS Compliant | RoHS | |
| VF | 715 to 0.7150 volts | |
| IF | 215 mA | |
| VR | 100 volts |