Nexperia B.V. Dual high-voltage switching diodes BAV23-QVL

Description
Dual high-voltage switching diodes, encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching at high voltage High-voltage general-purpose switching
Request a Quote Datasheet
Description
Dual high-voltage switching diodes, encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching at high voltage High-voltage general-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual high-voltage switching diodes - BAV23-QVL - Nexperia B.V.
Nijmegen, Netherlands
Dual high-voltage switching diodes
BAV23-QVL
Dual high-voltage switching diodes BAV23-QVL
Dual high-voltage switching diodes, encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd ≤ 2 pF Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching at high voltage High-voltage general-purpose switching

Dual high-voltage switching diodes, encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Repetitive peak reverse voltage: VRRM ≤ 250 V
  • Low capacitance: Cd ≤ 2 pF
  • Small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
Supplier's Site Datasheet
Diode Arrays - 1727-BAV23-QVLTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR GP 200V 225MA SOT-143B

DIODE ARR GP 200V 225MA SOT-143B

Buy Now Datasheet
Diode Arrays - 1727-BAV23-QVLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR GP 200V 225MA SOT-143B

DIODE ARR GP 200V 225MA SOT-143B

Buy Now Datasheet
Diode Arrays - 1727-BAV23-QVLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR GP 200V 225MA SOT-143B

DIODE ARR GP 200V 225MA SOT-143B

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BAV23-QVL 1727-BAV23-QVLTR-ND
Product Name Dual high-voltage switching diodes Diode Arrays
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
IF 225 mA
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV70W/ZLX-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
High-voltage switching diode - BAS21SW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Diode Arrays - BAV70W/MIF-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
Schottky barrier diode - BAT54XYH - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
8 suppliers