SMALL SIGNAL DIODE, 85V 135mA SOT-323; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:85V; Average Forward Current:110mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 37K9350 |
| Product Name | Small Signal Diode, 85V 135Ma Sot-323; Diode Configuration Nexperia |
| RoHS Compliant | RoHS |