High-speed quadruple switching diode, encapsulated in a very small SOT363-3 (SC-88) surface-mounted plastic package. It has a continuous reverse voltage rating of 75 V, a repetitive peak reverse voltage of 85 V, and a repetitive peak forward current of 500 mA. The reverse leakage current is typ. 0.003 nA at 75 V and 25 °C, with a switching time of typ. 0.8 µs. The device is qualified according to AEC-Q101 and recommended for automotive applications.
High-speed quadruple switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARRAY GP 75V 215MA 6-TSSOP
DIODE ARRAY GP 75V 215MA 6-TSSOP
DIODE ARRAY GP 75V 215MA 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | BAV199S-QZ | 1727-BAV199S-QZCT-ND |
| Product Name | Low-leakage quadruple diode | Diode Arrays |
| Diode Applications | Low Leakage | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | |
| IF | 215 mA | |
| VR | 75 volts |