Epitaxial, medium-speed switching, double diode in a small SOT23 plastic SMD package. The diodes are in common cathode configuration.
Features and benefits
Applications
DIODE ARRAY GP 75V 215MA TO236AB
DIODE ARRAY GP 75V 215MA TO236AB
DIODE ARRAY GP 75V 215MA TO236AB
DIODE ARRAY GP 75V 215MA TO236AB
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | BAV170-QR | 1727-BAV170-QRTR-ND | BAV170-QR |
| Product Name | Low-leakage double diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Low Leakage | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | 1.25 volts | |
| IF | 215 mA | ||
| VR | 75 volts |