Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:85V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:4A; Operating Temperature Max:150°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 15AC2180 |
| Product Name | Diode Configuration Nexperia |
| RoHS Compliant | RoHS |