Nexperia B.V. Diode Configuration Nexperia BAS86 115.

Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:900mV; Forward Surge Current:5A; Operating Temperature Max:125°C; Diode Case Style:SOD-80C; No. of Pins:2Pins
Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:900mV; Forward Surge Current:5A; Operating Temperature Max:125°C; Diode Case Style:SOD-80C; No. of Pins:2Pins

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Nexperia - 15AC2177 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Nexperia
15AC2177
Diode Configuration Nexperia 15AC2177
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:900mV; Forward Surge Current:5A; Operating Temperature Max:125°C; Diode Case Style:SOD-80C; No. of Pins:2Pins

Diode Configuration:Single; Repetitive Peak Reverse Voltage:50V; Average Forward Current:200mA; Forward Voltage Max:900mV; Forward Surge Current:5A; Operating Temperature Max:125°C; Diode Case Style:SOD-80C; No. of Pins:2Pins

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC2177
Product Name Diode Configuration Nexperia
VF 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4485 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 21 mA
IR 0.2500 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details