General-purpose dual Schottky diode in a small SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm, qualified to AEC-Q101 for automotive applications. It has a maximum reverse voltage of 70 V, a forward current of 70 mA, a forward voltage of 410 mV at 1 mA, and a reverse leakage current of 100 nA at 50 V. Diode capacitance is 2 pF at 0 V and 1 MHz. Junction temperature ranges from -65 °C to 150 °C, with thermal resistance of 500 K/W in free air.
General-purpose dual Schottky diode in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOTT 70V 70MA SOT323
DIODE ARR SCHOTT 70V 70MA SOT323
DIODE ARR SCHOTT 70V 70MA SOT323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays |
| Product Number | BAS70-05W-QF | 1727-BAS70-05W-QFDKR-ND |
| Product Name | General-purpose dual Schottky diode | Diode Arrays |
| Applications | Switching | |
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |
| RoHS Compliant | RoHS | |
| IF | 70 mA |