Nexperia B.V. High-voltage switching diode BAS21AW-QX

Description
High-voltage switching diode encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current High reverse voltage VR ≤ 250 V Low capacitance: Cd ≤ 2 pF Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote
Description
High-voltage switching diode encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current High reverse voltage VR ≤ 250 V Low capacitance: Cd ≤ 2 pF Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High-voltage switching diode in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with a maximum reverse voltage of 250 V, forward current of 225 mA, reverse recovery time of 50 ns, and capacitance of 2 pF. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

High-voltage switching diode in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with a maximum reverse voltage of 250 V, forward current of 225 mA, reverse recovery time of 50 ns, and capacitance of 2 pF. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS21AW-QX - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS21AW-QX
High-voltage switching diode BAS21AW-QX
High-voltage switching diode encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current High reverse voltage VR ≤ 250 V Low capacitance: Cd ≤ 2 pF Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection

High-voltage switching diode encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • High reverse voltage VR ≤ 250 V
  • Low capacitance: Cd ≤ 2 pF
  • Very small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Diode Arrays - 1727-BAS21AW-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 250V 225MA SOT323

DIODE ARRAY GP 250V 225MA SOT323

Buy Now Datasheet
Diode Arrays - 1727-BAS21AW-QXCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 250V 225MA SOT323

DIODE ARRAY GP 250V 225MA SOT323

Buy Now Datasheet
Diode Arrays - 1727-BAS21AW-QXTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 250V 225MA SOT323

DIODE ARRAY GP 250V 225MA SOT323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number BAS21AW-QX 1727-BAS21AW-QXDKR-ND
Product Name High-voltage switching diode Diode Arrays
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
IF 225 mA
VR 250 volts
Unlock Full Specs
to access all available technical data