High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STANDARD 100V 175MA SOT323
DIODE STANDARD 100V 175MA SOT323
DIODE STANDARD 100V 175MA SOT323
BAS16W-Q/SOT323/SC-7
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | BAS16W-QX | 1727-BAS16W-QXDKR-ND | BAS16W-QX |
| Product Name | High-speed switching diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | ||
| RoHS Compliant | RoHS | ||
| VF | 715 to 0.7150 volts | 1.25 volts | |
| IF | 175 mA | ||
| VR | 100 volts |