Nexperia B.V. Quad 2-input OR gate 74VHCT32D,118

Description
The 74VHC32; 74VHCT32 are high-speed Si-gate CMOS devices and are pin compatible with Low-power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard No. 7-A. The 74VHC32; 74VHCT32 provide the 2-input OR function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: The 74VHC32 operates with CMOS input level The 74VHCT32 operates with TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74VHC32; 74VHCT32 are high-speed Si-gate CMOS devices and are pin compatible with Low-power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard No. 7-A. The 74VHC32; 74VHCT32 provide the 2-input OR function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: The 74VHC32 operates with CMOS input level The 74VHCT32 operates with TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74VHCT32D is a quad 2-input OR gate with TTL input levels, mounted in an SO14 plastic small outline package with a body width of 3.9 mm, specified for operation from -40 °C to +125 °C. It features Schmitt-trigger inputs, accepts input voltages higher than VCC, and meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 class 2 (exceeding 2000 V HBM) and ANSI/ESDA/JEDEC JS-002 class C3 (exceeding 1000 V CDM). The device is pin compatible with Low-power Schottky TTL (LSTTL) and complies with JEDEC standard No. 7-A.

Datasheet Summary
Powered by GS/AI

The 74VHCT32D is a quad 2-input OR gate with TTL input levels, mounted in an SO14 plastic small outline package with a body width of 3.9 mm, specified for operation from -40 °C to +125 °C. It features Schmitt-trigger inputs, accepts input voltages higher than VCC, and meets ESD protection standards of ANSI/ESDA/JEDEC JS-001 class 2 (exceeding 2000 V HBM) and ANSI/ESDA/JEDEC JS-002 class C3 (exceeding 1000 V CDM). The device is pin compatible with Low-power Schottky TTL (LSTTL) and complies with JEDEC standard No. 7-A.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input OR gate - 74VHCT32D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input OR gate
74VHCT32D,118
Quad 2-input OR gate 74VHCT32D,118
The 74VHC32; 74VHCT32 are high-speed Si-gate CMOS devices and are pin compatible with Low-power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard No. 7-A. The 74VHC32; 74VHCT32 provide the 2-input OR function. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger actions Inputs accept voltages higher than VCC Input levels: The 74VHC32 operates with CMOS input level The 74VHCT32 operates with TTL input level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74VHC32; 74VHCT32 are high-speed Si-gate CMOS devices and are pin compatible with Low-power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard No. 7-A.

The 74VHC32; 74VHCT32 provide the 2-input OR function.

Features and benefits

  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Inputs accept voltages higher than VCC
  • Input levels:
    • The 74VHC32 operates with CMOS input level
    • The 74VHCT32 operates with TTL input level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74VHCT32D,118TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74VHCT32D,118TR-ND
Gates and Inverters 1727-74VHCT32D,118TR-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
 - 74VHCT32D,118 - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - 74VHCT32D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHCT32D,118
Logic - Gates and Inverters 74VHCT32D,118
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74VHCT32D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHCT32D,118
Gates and Inverters 74VHCT32D,118
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHCT32D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHCT32D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHCT32D,118
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74VHCT32D,118 1727-74VHCT32D,118TR-ND 74VHCT32D,118 74VHCT32D,118 74VHCT32D,118 74VHCT32D,118
Product Name Quad 2-input OR gate Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR NOT; OR OR; OR Gate OR
Supply Voltage +7.0 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOT108 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Inputs 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6094-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Quad 2-input OR gate - 74AHC32D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
QFN Logic IC - 705-74AHCT14BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
2-input AND gate with open-drain output - 74AHC1G09GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
8 suppliers