The 74VHC02-Q100; 74VHCT02-Q100 are high-speed Si-gate CMOS devices and are pin compatible with Low-power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard No. 7-A.
The 74VHC02-Q100; 74VHCT02-Q100 provide a quad 2-input NOR function.
This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.
Features and benefits
NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)
NOR Gate IC 4 Channel 14-DHVQFN (2.5x3)
IC GATE NOR 4CH 2-INP 14DHVQFN
IC GATE NOR 4CH 2-INP 14DHVQFN
| Nexperia B.V. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHCT02BQ-Q100X | 1727-74VHCT02BQ-Q100XTR-ND | 74VHCT02BQ-Q100X | 74VHCT02BQ-Q100X | 74VHCT02BQ-Q100X |
| Product Name | Quad 2-input NOR gate | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | +7.0 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| IC Package Type | Other; SOT762-1 SOT762-1 | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 7.5 ns |