Nexperia B.V. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244D,118 74VHC244D,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 766054-74VHC244D,118 Series: 74VHC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: 74VHC244 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): TC74VHC244FW(ELP); TC74VHC244FW(X); TC74VHC244FW; Introduction Date: August 03, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 766054-74VHC244D,118 Series: 74VHC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: 74VHC244 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): TC74VHC244FW(ELP); TC74VHC244FW(X); TC74VHC244FW; Introduction Date: August 03, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244D,118 - 766054-74VHC244D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244D,118
766054-74VHC244D,118
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244D,118 766054-74VHC244D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 766054-74VHC244D,118 Series: 74VHC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: 74VHC244 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): TC74VHC244FW(ELP); TC74VHC244FW(X); TC74VHC244FW; Introduction Date: August 03, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 766054-74VHC244D,118
Series: 74VHC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: 74VHC244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): TC74VHC244FW(ELP); TC74VHC244FW(X); TC74VHC244FW;
Introduction Date: August 03, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 766054-74VHC244D,118
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74VHC244D,118
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details