The 74VHC08; 74VHCT08 are high-speed Si-gate CMOS devices and are pin compatible with Low-power Schottky TTL (LSTTL). They are specified in compliance with JEDEC standard JESD7-A.
The 74VHC08; 74VHCT08 provide the quad 2-input AND function.
Features and benefits
AND Gate 4-Element 2-IN CMOS 14-Pin SO T/R Product overview: 74VHC08D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC08D,118 can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SO
AND Gate IC 4 Channel 14-SO
AND Gate IC 4 Channel 14-SO
IC GATE AND 4CH 2-INP 14SO
IC GATE AND 4CH 2-INP 14SO
AND Gate IC 4 Channel 14-SO
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC08D,118 | 705-74VHC08D,118 | 1727-4348-2-ND | 74VHC08D,118 | 74VHC08D,118 | 74VHC08D,118 |
| Product Name | Quad 2-input AND gate | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND | AND | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | +7.0 | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | ||
| IC Package Type | Other; SOT108-1 SOT108-1 | Other; SO | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | VHC | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |