Nexperia B.V. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH244BPW,118 74LVTH244BPW,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009668-74LVTH244BPW ,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009668-74LVTH244BPW ,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH244BPW,118 - 1009668-74LVTH244BPW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH244BPW,118
1009668-74LVTH244BPW,118
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH244BPW,118 1009668-74LVTH244BPW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009668-74LVTH244BPW ,118 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009668-74LVTH244BPW,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-74LVTH244BPW,118TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-74LVTH244BPW,118TR-ND
Buffers, Drivers, Receivers, Transceivers 1727-74LVTH244BPW,118TR-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet
Ic, Quad Buffer Rohs Compliant Nexperia - 30AK3531 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Buffer Rohs Compliant Nexperia
30AK3531
Ic, Quad Buffer Rohs Compliant Nexperia 30AK3531
IC, QUAD BUFFER ROHS COMPLIANT: YES

IC, QUAD BUFFER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Buffer Amplifiers Buffer Amplifiers Buffer Amplifiers
Product Number 1009668-74LVTH244BPW,118 1727-74LVTH244BPW,118TR-ND 30AK3531
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH244BPW,118 Buffers, Drivers, Receivers, Transceivers Ic, Quad Buffer Rohs Compliant Nexperia
Supply Voltage (VS) 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD843SE/883B - 909934-AD843SE/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC (8.89x8.89)
View Details
2 suppliers
TLE2061M JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080701MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 3 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT2244CTQG8-ND - DigiKey
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; "20-SSOP (0.154"", 3.90mm Width)"
View Details
2 suppliers