Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765903-74LVTH244BDB,
Series: 74LVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC BUF NON-INVERT 3.6V 20SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 765903-74LVTH244BDB,118 | 74LVTH244BDB,118 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH244BDB,118 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts |