Nexperia B.V. Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH244APW,112

Description
IC BUF NON-INVERT 3.6V 20TSSOP
Datasheet
Description
IC BUF NON-INVERT 3.6V 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVTH244APW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVTH244APW,112
Logic - Buffers, Drivers, Receivers, Transceivers 74LVTH244APW,112
IC BUF NON-INVERT 3.6V 20TSSOP

IC BUF NON-INVERT 3.6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVTH244APW,112
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Modems - ICs and Modules - SI2417-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details