Nexperia B.V. Logic - Buffers, Drivers, Receivers, Transceivers 74LVT245BBQ,115

Description
IC TXRX NON-INVERT 3.6V 20DHVQFN
Datasheet
Description
IC TXRX NON-INVERT 3.6V 20DHVQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT245BBQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVT245BBQ,115
Logic - Buffers, Drivers, Receivers, Transceivers 74LVT245BBQ,115
IC TXRX NON-INVERT 3.6V 20DHVQFN

IC TXRX NON-INVERT 3.6V 20DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVT245BBQ,115
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24L01P-R7TR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - 336-5183-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details