Nexperia B.V. Buffers, Drivers, Receivers, Transceivers 74LVT2244DB,118

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 1727-6700-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-6700-2-ND
Buffers, Drivers, Receivers, Transceivers 1727-6700-2-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT2244DB,118 - 765851-74LVT2244DB,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT2244DB,118
765851-74LVT2244DB,118
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT2244DB,118 765851-74LVT2244DB,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765851-74LVT2244DB,1 18 Series: 74LVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765851-74LVT2244DB,118
Series: 74LVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LVT2244DB,118
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LVT2244DB,118
IC BUF NON-INVERT 3.6V 20SSOP

IC BUF NON-INVERT 3.6V 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1727-6700-2-ND 765851-74LVT2244DB,118 74LVT2244DB,118
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT2244DB,118 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2.7 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data