74LVT14 - 3.3 V hex inverter Schmitt trigger SSOP1 14-Pin Product overview: 74LVT14DB,112 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVT14DB,112 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
IC INVERT SCHMITT 6CH 6IN 14SSOP
Inverter IC 6 Channel Schmitt Trigger 14-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVT14DB,112 | 1727-3510-ND | 74LVT14DB,112 | 74LVT14DB,112 |
| Product Name | 3.3 V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter |
| Logic Family | LVT | |||
| Inputs | 1 | 1 | 1 | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Pin Count | 14 |