Nexperia B.V. 3.3 V Quad 2-input AND gate 74LVT08D,118

Description
The 74LVT08 is a quad 2-input AND gate. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.7 V to 3.6 V Overvoltage tolerant inputs to 5.5 V BiCMOS high speed and output drive Output capability: +64 mA and -32 mA Direct interface with TTL levels No bus current loading when output is tied to 5 V bus Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standard: JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to 85 °C
Request a Quote Datasheet
Description
The 74LVT08 is a quad 2-input AND gate. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.7 V to 3.6 V Overvoltage tolerant inputs to 5.5 V BiCMOS high speed and output drive Output capability: +64 mA and -32 mA Direct interface with TTL levels No bus current loading when output is tied to 5 V bus Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standard: JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 V Quad 2-input AND gate - 74LVT08D,118 - Nexperia B.V.
Nijmegen, Netherlands
3.3 V Quad 2-input AND gate
74LVT08D,118
3.3 V Quad 2-input AND gate 74LVT08D,118
The 74LVT08 is a quad 2-input AND gate. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.7 V to 3.6 V Overvoltage tolerant inputs to 5.5 V BiCMOS high speed and output drive Output capability: +64 mA and -32 mA Direct interface with TTL levels No bus current loading when output is tied to 5 V bus Power-up 3-state IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 500 mA per JESD 78 Class II Level B Complies with JEDEC standard: JESD8C (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to 85 °C

The 74LVT08 is a quad 2-input AND gate. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 2.7 V to 3.6 V
  • Overvoltage tolerant inputs to 5.5 V
  • BiCMOS high speed and output drive
  • Output capability: +64 mA and -32 mA
  • Direct interface with TTL levels
  • No bus current loading when output is tied to 5 V bus
  • Power-up 3-state
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 500 mA per JESD 78 Class II Level B
  • Complies with JEDEC standard: JESD8C (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to 85 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74LVT08D,118DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVT08D,118DKR-ND
Gates and Inverters 1727-74LVT08D,118DKR-ND
IC AND 4-CIR 2-IN 14-SO

IC AND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-74LVT08D,118TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVT08D,118TR-ND
Gates and Inverters 1727-74LVT08D,118TR-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-74LVT08D,118CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVT08D,118CT-ND
Gates and Inverters 1727-74LVT08D,118CT-ND
IC AND 4-CIR 2-IN 14-SO

IC AND 4-CIR 2-IN 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVT08D,118 - 1009545-74LVT08D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVT08D,118
1009545-74LVT08D,118
Logic - Logic - Gates and Inverters - 74LVT08D,118 1009545-74LVT08D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009545-74LVT08D,118 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 20mA, 32mA Max Propagation Delay @ V, Max CL: 3.4ns @ 3.3V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009545-74LVT08D,118
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 20mA, 32mA
Max Propagation Delay @ V, Max CL: 3.4ns @ 3.3V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AND Gate 4-Element 2-IN BiCMOS 14-Pin SO T/R Product overview: 74LVT08D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVT08D,118 can be used for catalog matching and distributor lookup.

AND Gate 4-Element 2-IN BiCMOS 14-Pin SO T/R Product overview: 74LVT08D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVT08D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LVT08D,118 - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVT Series, 4-Func, 2-Input, BICMOS, PDSO14

AND Gate, LVT Series, 4-Func, 2-Input, BICMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVT08D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVT08D,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVT08D,118
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site
Logic - Gates and Inverters - 74LVT08D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVT08D,118
Logic - Gates and Inverters 74LVT08D,118
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74LVT08D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVT08D,118
Gates and Inverters 74LVT08D,118
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVT08D,118 1727-74LVT08D,118DKR-ND 1009545-74LVT08D,118 705-74LVT08D,118 74LVT08D,118 74LVT08D,118 74LVT08D,118 74LVT08D,118
Product Name 3.3 V Quad 2-input AND gate Gates and Inverters Logic - Logic - Gates and Inverters - 74LVT08D,118 Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND AND AND NOT; AND AND; AND Gate
Supply Voltage +4.6 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V 2V (Low), 0.8V (High) 3.6V; 2.7V ~ 3.6V
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SO Other; SO Other; SOT108 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input OR gate - 74AHCT2G32DC-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
6 suppliers
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family ABT
View Details
2-input NOR gate - 74AHCT1G02GV,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
2-input NAND gate - 74AHCT1G00GW,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers