Nexperia B.V. Logic - Logic - Gates and Inverters - 74LVT04DB,118 74LVT04DB,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009542-74LVT04DB,11 8 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 20mA, 32mA Max Propagation Delay @ V, Max CL: 2.6ns @ 3.3V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009542-74LVT04DB,11 8 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 20mA, 32mA Max Propagation Delay @ V, Max CL: 2.6ns @ 3.3V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVT04DB,118 - 1009542-74LVT04DB,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVT04DB,118
1009542-74LVT04DB,118
Logic - Logic - Gates and Inverters - 74LVT04DB,118 1009542-74LVT04DB,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009542-74LVT04DB,11 8 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 20mA, 32mA Max Propagation Delay @ V, Max CL: 2.6ns @ 3.3V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009542-74LVT04DB,118
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 20mA, 32mA
Max Propagation Delay @ V, Max CL: 2.6ns @ 3.3V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74LVT04DB,118-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVT04DB,118-ND
Gates and Inverters 74LVT04DB,118-ND
Inverter IC 6 Channel 14-SSOP

Inverter IC 6 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
SSOP Logic IC
705-74LVT04DB,118
SSOP Logic IC 705-74LVT04DB,118
6-Element LVT Inverter IC, 14-Pin SSOP, BiCMOS, SMT Product overview: 74LVT04DB,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVT04DB,118 can be used for catalog matching and distributor lookup.

6-Element LVT Inverter IC, 14-Pin SSOP, BiCMOS, SMT Product overview: 74LVT04DB,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVT04DB,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVT04DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVT04DB,118
Gates and Inverters 74LVT04DB,118
Inverter IC 6 Channel 14-SSOP

Inverter IC 6 Channel 14-SSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74LVT04DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVT04DB,118
Logic - Gates and Inverters 74LVT04DB,118
IC INVERTER 6CH 6-INP 14SSOP

IC INVERTER 6CH 6-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1009542-74LVT04DB,118 74LVT04DB,118-ND 705-74LVT04DB,118 74LVT04DB,118 74LVT04DB,118
Product Name Logic - Logic - Gates and Inverters - 74LVT04DB,118 Gates and Inverters SSOP Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 2.7 V ~ 3.6 V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2V (Low), 0.8V (High)
Inputs 6 1 1
Propagation Delay 2.6 ns 2.6 ns
Low Level Output Current (Sink) 32 mA 20 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989105P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Gates and Inverters - 5482J/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
2-input NAND gate - 74AHCT1G00GW,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers