IC INVERTER 6CH 6-INP 14SSOP
Inverter IC 6 Channel 14-SSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74LVT04DB,112 | 74LVT04DB,112 |
| Product Name | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter |
| Supply Voltage | 2V (Low), 0.8V (High) | 3.6V; 2.7V ~ 3.6V |
| Low Level Output Current (Sink) | 32 mA | |
| High Level Output Current (Source) | 20 mA |