Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009541-74LVT04D,118
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 20mA, 32mA
Max Propagation Delay @ V, Max CL: 2.6ns @ 3.3V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Inverter 6-Element BiCMOS 14-Pin SO T/R Product overview: 74LVT04D,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVT04D,118 can be used for catalog matching and distributor lookup.
INVERTER, 1 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 1-INP 14SO
IC INVERTER 6CH 6-INP 14SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-3113-2-ND | 1009541-74LVT04D,118 | 705-74LVT04D,118 | 74AH2649 | 74LVT04D,118 | 74LVT04D,118 | 74LVT04D,118 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVT04D,118 | Logic IC | Inverter, 1 I/p, -40 To 85Deg C Rohs Compliant Nexperia | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | 3.6V; 2.7V ~ 3.6V | 3.6V | 2V (Low), 0.8V (High) | ||
| Inputs | 1 | 6 | 1 | ||||
| Propagation Delay | 2.6 ns | 2.6 ns | |||||
| Low Level Output Current (Sink) | 20 mA | 32 mA | 32 mA |