NOR Gate IC 4 Channel 14-SSOP
IC GATE NOR 4CH 2-INP 14SSOP
IC GATE NOR 4CH 2-INP 14SSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVT02DB,112 | 74LVT02DB,112 | 74LVT02DB,112 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 3.6V; 2.7V ~ 3.6V | 3.6V | 2V (Low), 0.8V (High) |
| Inputs | 2 | ||
| Operating Current | 32 mA |