Logic Device Type:Transceiver, Translating; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 24AC3215 |
| Product Name | Logic Device Type Nexperia |