The 74AH2498 is an octal non-inverting buffer/line driver with 3-state outputs, designed for operation in a temperature range of -40°C to +125°C. It features high-impedance outputs controlled by output enable inputs, allowing for flexible interfacing in mixed voltage environments. The device is compatible with both 3.3V and 5V logic levels, making it suitable for applications requiring voltage translation. It incorporates Schmitt-trigger action at all inputs, enhancing tolerance for slower input signal transitions. The product also includes bus hold functionality on data inputs, eliminating the need for external pull-up resistors. It complies with various JEDEC standards and offers robust ESD protection, making it a reliable choice for industrial and automotive applications.
BUFFER/LINE DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 74AH2498 |
| Product Name | Buffer/line Driver, -40 To 125Deg C Rohs Compliant Nexperia |