Nexperia B.V. Quad 2-input EXCLUSIVE-OR gate 74LVC86APW,118

Description
The 74LVC86A is a quad 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to 125 °C
Request a Quote
Description
The 74LVC86A is a quad 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to 125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC86A is a quad 2-input EXCLUSIVE-OR gate with overvoltage-tolerant inputs up to 5.5 V and a supply voltage range of 1.2 to 3.6 V, enabling use in mixed 3.3 V and 5 V environments. The device features Schmitt-trigger inputs for tolerance of slow rise and fall times, direct TTL compatibility, and complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36. It operates from -40 °C to +125 °C and provides ESD protection exceeding 2000 V HBM and 1000 V CDM. The 74LVC86APW,118 variant is supplied in a TSSOP14 package with a body width of 4.4 mm.

Datasheet Summary
Powered by GS/AI

The 74LVC86A is a quad 2-input EXCLUSIVE-OR gate with overvoltage-tolerant inputs up to 5.5 V and a supply voltage range of 1.2 to 3.6 V, enabling use in mixed 3.3 V and 5 V environments. The device features Schmitt-trigger inputs for tolerance of slow rise and fall times, direct TTL compatibility, and complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36. It operates from -40 °C to +125 °C and provides ESD protection exceeding 2000 V HBM and 1000 V CDM. The 74LVC86APW,118 variant is supplied in a TSSOP14 package with a body width of 4.4 mm.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input EXCLUSIVE-OR gate - 74LVC86APW,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input EXCLUSIVE-OR gate
74LVC86APW,118
Quad 2-input EXCLUSIVE-OR gate 74LVC86APW,118
The 74LVC86A is a quad 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to 125 °C

The 74LVC86A is a quad 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

Features and benefits

  • Overvoltage tolerant inputs to 5.5 V
  • Wide supply voltage range from 1.2 to 3.6 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to 125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-6690-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6690-6-ND
Gates and Inverters 1727-6690-6-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6690-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6690-2-ND
Gates and Inverters 1727-6690-2-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6690-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6690-1-ND
Gates and Inverters 1727-6690-1-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
705-74LVC86APW,118
TSSOP Logic IC 705-74LVC86APW,118
XOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R Product overview: 74LVC86APW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC86APW,118 can be used for catalog matching and distributor lookup.

XOR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R Product overview: 74LVC86APW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC86APW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LVC86APW,118 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Xor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia - 33AC1288 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia
33AC1288
Xor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia 33AC1288
XOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74LVC86A; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

XOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74LVC86A; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74LVC86APW,118
Logic ICs >> Gates 74LVC86APW,118
1.2V~3.6V 40uA 4 5ns@3.3V,50pF XORGate TSSOP-14 Gates ROHS

1.2V~3.6V 40uA 4 5ns@3.3V,50pF XORGate TSSOP-14 Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC86APW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC86APW,118
Logic - Gates and Inverters 74LVC86APW,118
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74LVC86APW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC86APW,118
Gates and Inverters 74LVC86APW,118
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74LVC86APW,118 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC86APW,118
Gates and Inverters 74LVC86APW,118
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC86APW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC86APW,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC86APW,118
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC86APW,118 1727-6690-6-ND 705-74LVC86APW,118 74LVC86APW,118 33AC1288 74LVC86APW,118 74LVC86APW,118 74LVC86APW,118 74LVC86APW,118 74LVC86APW,118
Product Name Quad 2-input EXCLUSIVE-OR gate Gates and Inverters TSSOP Logic IC Xor Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia Logic ICs >> Gates Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR XOR OR; XOR XOR; XOR Gate NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR
Supply Voltage +6.5 1.2V ~ 3.6V 3.6V 1.2V~3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.2V ~ 3.6V 1.2V ~ 3.6V 3.6V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT402-1 SOT402-1 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; SOT402 Other; TSSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; 14-TSSOP (0.173", 4.40mm Width)
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 1727-7853-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
5 suppliers
Gates and Inverters - 74AHCT3G04DP,125-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Quad 2-input NOR gate - 74AHC02PW-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers