Nexperia B.V. Quad 2-input EXCLUSIVE-OR gate 74LVC86AD,118

Description
The 74LVC86A is a quad 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to 125 °C
Request a Quote Datasheet
Description
The 74LVC86A is a quad 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input EXCLUSIVE-OR gate - 74LVC86AD,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input EXCLUSIVE-OR gate
74LVC86AD,118
Quad 2-input EXCLUSIVE-OR gate 74LVC86AD,118
The 74LVC86A is a quad 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to 125 °C

The 74LVC86A is a quad 2-input EXCLUSIVE-OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

Features and benefits

  • Overvoltage tolerant inputs to 5.5 V
  • Wide supply voltage range from 1.2 to 3.6 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to 125 °C
Supplier's Site Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-74LVC86AD,118
Quad SOIC Logic IC 705-74LVC86AD,118
74LVC86A - Quad 2-input EXCLUSIVE-OR gate SOIC 14-Pin Product overview: 74LVC86AD,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC86AD,118 can be used for catalog matching and distributor lookup.

74LVC86A - Quad 2-input EXCLUSIVE-OR gate SOIC 14-Pin Product overview: 74LVC86AD,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC86AD,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LVC86AD,118 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 1727-3111-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3111-2-ND
Gates and Inverters 1727-3111-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-3111-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3111-1-ND
Gates and Inverters 1727-3111-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-3111-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3111-6-ND
Gates and Inverters 1727-3111-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1040604-74LVC86AD,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1040604-74LVC86AD,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 1040604-74LVC86AD,118
Win Source Part Number: 1040604-74LVC86AD,11 8 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5ns @ 3.3V, 50pF Current - Quiescent (Max): 40 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.2V ~ 3.6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): SN74AHCT86DR; 74LVC32AD,118; 74LVC32AD,112; 74ALVC32D,118; 74LV32D,118; N74F32D,602; N74F32D,623; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-3111-1,1727-311 1-2,568-2307-6,568-2 307-2,2156-74LVC86AD ,118-NEX,568-2307-1, 568-2307-6-ND,935250 090118,568-2307-1-ND ,568-2307-2-ND,1727- 3111-6,74LVC86AD-T Base Product Number: 74LVC86

Win Source Part Number: 1040604-74LVC86AD,118
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5ns @ 3.3V, 50pF
Current - Quiescent (Max): 40 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.2V ~ 3.6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): SN74AHCT86DR; 74LVC32AD,118; 74LVC32AD,112; 74ALVC32D,118; 74LV32D,118; N74F32D,602; N74F32D,623;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-3111-1,1727-3111-2,568-2307-6,568-2307-2,2156-74LVC86AD,118-NEX,568-2307-1,568-2307-6-ND,935250090118,568-2307-1-ND,568-2307-2-ND,1727-3111-6,74LVC86AD-T
Base Product Number: 74LVC86

Buy Now Datasheet
Gates and Inverters - 74LVC86AD,118 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LVC86AD,118
Gates and Inverters 74LVC86AD,118
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74LVC86AD,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC86AD,118
Gates and Inverters 74LVC86AD,118
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC86AD,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC86AD,118
Logic - Gates and Inverters 74LVC86AD,118
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC86AD,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC86AD,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC86AD,118
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Xor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 08AK8511 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
08AK8511
Xor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 08AK8511
XOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

XOR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC86AD,118 705-74LVC86AD,118 74LVC86AD,118 1727-3111-2-ND 1040604-74LVC86AD,118 74LVC86AD,118 74LVC86AD,118 74LVC86AD,118 74LVC86AD,118 08AK8511
Product Name Quad 2-input EXCLUSIVE-OR gate Quad SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Xor Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type OR OR; XOR XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage +6.5 1.2V ~ 3.6V 1.2V ~ 3.6V 1.2V ~ 3.6V 3.6V; 1.2V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT108-1 SOT108-1 Other; SOT108 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family LVC/LCX/Z CMOS
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHCT1G08GZ-Q10YL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Quad 2-input NOR gate - 74AHC02D-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Gates and Inverters - 1727-74AHC3GU04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Quad 2-input AND gate - 74ABT08PW,118 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
7 suppliers