The 74LVC541A is an octal non-inverting buffer/line driver designed for applications requiring 5 V tolerant inputs and outputs. It features 3-state outputs that can be controlled via two output enable inputs (OE1 and OE2). This device is suitable for partial power-down applications, as it includes I_{OFF} circuitry to prevent backflow current when powered down. It can interface with both 3.3 V and 5 V devices, making it versatile for mixed voltage applications. The operating voltage range is from 1.2 V to 3.6 V, and it complies with various JEDEC standards for different voltage levels. The device is characterized by low power consumption typical of CMOS technology and provides robust ESD protection, exceeding 2000 V for HBM and 200 V for MM. The 74LVC541A is specified for operation in temperatures ranging from -40 °C to +125 °C, making it suitable for a wide range of environments. This product is available in multiple package types, including TSSOP20, which is a thin shrink small outline package with 20 leads.
BUFFER/DRIVER, NON-INV, 3-STATE, TSSOP20; Logic Family / Base Number:74LVC541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 93X4975 |
| Product Name | Buffer/driver, Non-Inv, 3-State, Tssop20; Logic Family / Base Number Nexperia |