Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Win Source Part Number: 1040601-74LVC541AD,1
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 1.2V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN74ALS541DWR; 74LVC244AD,118; 74LVC240AD,118; 74LVCH244AD,118;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 74LVC541AD-T-ND,568-
Base Product Number: 74LVC541
IC BUFFER NON-INVERT 3.6V 20SO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1727-4036-2-ND | 1040601-74LVC541AD,118 | 74LVC541AD,118 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.2 to 3.6 volts | 1.2 to 3.6 volts |