The 74LVC3G34 is a triple buffer designed for use in mixed voltage environments, supporting input voltages from both 3.3 V and 5 V devices. It features a wide supply voltage range from 1.65 V to 5.5 V, making it versatile for various applications. The device is specified for partial power-down modes, utilizing I_{OFF} circuitry to prevent backflow current when powered down. It offers high noise immunity and complies with multiple JEDEC standards for different voltage ranges. The output drive capability is ±24 mA at 3.0 V, and it has robust ESD protection exceeding 2000 V for HBM and 200 V for MM. The 74LVC3G34 is available in multiple package options, including TSSOP, VSSOP, and various XSON configurations, and operates within a temperature range of -40 °C to +125 °C. This product is suitable for applications requiring low power consumption and direct interfacing with TTL levels.
Logic Family / Base Number:74LVC3G34; Logic Device Type:Buffer, Translator; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; Logic IC Base Number:743G34 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AC1217 |
| Product Name | Logic Family / Base Number Nexperia |