Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-TSSOP
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-TSSOP
Buffer, Non-Inverting 3 Element 1 Bit per Element Push-Pull Output 8-TSSOP
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009448-74LVC3G17DP,
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 3
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC3G17DCTR; 74LVC3G17DP; 74LVC3G17DP-Q100H;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
IC BUF NON-INVERT 5.5V 8TSSOP
IC BUF NON-INVERT 5.5V 8TSSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1727-5998-1-ND | 1009448-74LVC3G17DP,125 | 74LVC3G17DP,125 | 74LVC3G17DP,125 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC3G17DP,125 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |