BUFFER, NON-INVERTING, TRIPLE, VSSOP-8; Logic Family / Base Number:74LVC3G17; Logic Device Type:Buffer, Non Inverting; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AC1281 |
| Product Name | Buffer, Non-Inverting, Triple, Vssop-8; Logic Family / Base Number Nexperia |