Nexperia B.V. Triple inverting Schmitt trigger with 5 V tolerant input 74LVC3G14GT,115

Description
The 74LVC3G14 provides three inverting buffers with Schmitt trigger input. It is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. The inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Schmitt trigger action at the inputs makes the circuit tolerant of slower input rise and fall time. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant input/output for interfacing with 5 V logic High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Unlimited rise and fall times ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C. Applications Wave and pulse shaper for highly noisy environment Astable multivibrator Monostable multivibrator.
Request a Quote Datasheet
Description
The 74LVC3G14 provides three inverting buffers with Schmitt trigger input. It is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. The inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Schmitt trigger action at the inputs makes the circuit tolerant of slower input rise and fall time. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant input/output for interfacing with 5 V logic High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Unlimited rise and fall times ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C. Applications Wave and pulse shaper for highly noisy environment Astable multivibrator Monostable multivibrator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple inverting Schmitt trigger with 5 V tolerant input - 74LVC3G14GT,115 - Nexperia B.V.
Nijmegen, Netherlands
Triple inverting Schmitt trigger with 5 V tolerant input
74LVC3G14GT,115
Triple inverting Schmitt trigger with 5 V tolerant input 74LVC3G14GT,115
The 74LVC3G14 provides three inverting buffers with Schmitt trigger input. It is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. The inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Schmitt trigger action at the inputs makes the circuit tolerant of slower input rise and fall time. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant input/output for interfacing with 5 V logic High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Unlimited rise and fall times ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C. Applications Wave and pulse shaper for highly noisy environment Astable multivibrator Monostable multivibrator.

The 74LVC3G14 provides three inverting buffers with Schmitt trigger input. It is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

The inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Schmitt trigger action at the inputs makes the circuit tolerant of slower input rise and fall time. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • 5 V tolerant input/output for interfacing with 5 V logic
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • Unlimited rise and fall times
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.

Applications

  • Wave and pulse shaper for highly noisy environment
  • Astable multivibrator
  • Monostable multivibrator.
Supplier's Site Datasheet
Gates and Inverters - 1727-7042-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7042-2-ND
Gates and Inverters 1727-7042-2-ND
Inverter IC 3 Channel Schmitt Trigger 8-XSON, SOT833-1 (1.95x1)

Inverter IC 3 Channel Schmitt Trigger 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Gates and Inverters - 1727-7042-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7042-1-ND
Gates and Inverters 1727-7042-1-ND
Inverter IC 3 Channel Schmitt Trigger 8-XSON, SOT833-1 (1.95x1)

Inverter IC 3 Channel Schmitt Trigger 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Gates and Inverters - 1727-7042-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7042-6-ND
Gates and Inverters 1727-7042-6-ND
Inverter IC 3 Channel Schmitt Trigger 8-XSON, SOT833-1 (1.95x1)

Inverter IC 3 Channel Schmitt Trigger 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
IC INVERT SCHMITT 3CH 3INP 8XSON Product overview: 74LVC3G14GT,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC3G14GT,115 can be used for catalog matching and distributor lookup.

IC INVERT SCHMITT 3CH 3INP 8XSON Product overview: 74LVC3G14GT,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC3G14GT,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LVC3G14GT,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC3G14GT,115
Logic - Gates and Inverters 74LVC3G14GT,115
IC INVERT SCHMITT 3CH 3-IN 8XSON

IC INVERT SCHMITT 3CH 3-IN 8XSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC3G14GT,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC3G14GT,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC3G14GT,115
IC INVERT SCHMITT 3CH 3INP 8XSON

IC INVERT SCHMITT 3CH 3INP 8XSON

Supplier's Site
Gates and Inverters - 74LVC3G14GT,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC3G14GT,115
Gates and Inverters 74LVC3G14GT,115
Inverter IC 3 Channel Schmitt Trigger 8-XSON, SOT833-1 (1.95x1)

Inverter IC 3 Channel Schmitt Trigger 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC3G14GT,115 1727-7042-2-ND 705-74LVC3G14GT,115 74LVC3G14GT,115 74LVC3G14GT,115 74LVC3G14GT,115
Product Name Triple inverting Schmitt trigger with 5 V tolerant input Gates and Inverters Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Supply Voltage +6.5 1.65V ~ 5.5V 1.8 V, 2.5 V, 3.3 V, 5 V 1.5V ~ 3.6V (Low), 0.25V ~ 1.2V (High) 1.65V ~ 5.5V
Features Schmitt Trigger Schmitt Trigger
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT833-1 SOT833-1 Other; 8-XFDFN Other; Tape & Reel (TR) Other; 8-XFDFN
Gate Type NOT Inverter Schmitt Trigger NOT NOT NOT; Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NOR gate - 74AHCT02D,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers
Logic IC - 705-74AHC3G04DC,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
5 suppliers
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic IC - 705-74AHCT2G32DC - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers