Nexperia B.V. Triple inverting Schmitt trigger with 5 V tolerant input 74LVC3G14DC/GH

Description
The 74LVC3G14 provides three inverting buffers with Schmitt trigger input. It is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. The inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Schmitt trigger action at the inputs makes the circuit tolerant of slower input rise and fall time. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant input/output for interfacing with 5 V logic High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Unlimited rise and fall times ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C. Applications Wave and pulse shaper for highly noisy environment Astable multivibrator Monostable multivibrator.
Request a Quote
Description
The 74LVC3G14 provides three inverting buffers with Schmitt trigger input. It is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. The inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Schmitt trigger action at the inputs makes the circuit tolerant of slower input rise and fall time. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant input/output for interfacing with 5 V logic High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Unlimited rise and fall times ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C. Applications Wave and pulse shaper for highly noisy environment Astable multivibrator Monostable multivibrator.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC3G14DC is a triple inverting Schmitt trigger with 5 V tolerant inputs, designed to transform slowly changing signals into clean outputs. It operates from 1.65 V to 5.5 V and provides ±24 mA output drive at 3.0 V. The device features CMOS low power consumption, high noise immunity, and ESD protection exceeding 2000 V (HBM) and 1000 V (CDM). It is specified for operation from -40 °C to +125 °C and uses a VSSOP8 package with a body width of 2.3 mm. The I_OFF circuitry prevents backflow current during partial power-down. It supports direct TTL interfacing and unlimited rise and fall times.

Datasheet Summary
Powered by GS/AI

The 74LVC3G14DC is a triple inverting Schmitt trigger with 5 V tolerant inputs, designed to transform slowly changing signals into clean outputs. It operates from 1.65 V to 5.5 V and provides ±24 mA output drive at 3.0 V. The device features CMOS low power consumption, high noise immunity, and ESD protection exceeding 2000 V (HBM) and 1000 V (CDM). It is specified for operation from -40 °C to +125 °C and uses a VSSOP8 package with a body width of 2.3 mm. The I_OFF circuitry prevents backflow current during partial power-down. It supports direct TTL interfacing and unlimited rise and fall times.

Suppliers

Company
Product
Description
Supplier Links
Triple inverting Schmitt trigger with 5 V tolerant input - 74LVC3G14DC/GH - Nexperia B.V.
Nijmegen, Netherlands
Triple inverting Schmitt trigger with 5 V tolerant input
74LVC3G14DC/GH
Triple inverting Schmitt trigger with 5 V tolerant input 74LVC3G14DC/GH
The 74LVC3G14 provides three inverting buffers with Schmitt trigger input. It is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. The inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Schmitt trigger action at the inputs makes the circuit tolerant of slower input rise and fall time. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V 5 V tolerant input/output for interfacing with 5 V logic High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power consumption Latch-up performance exceeds 250 mA Direct interface with TTL levels Unlimited rise and fall times ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C. Applications Wave and pulse shaper for highly noisy environment Astable multivibrator Monostable multivibrator.

The 74LVC3G14 provides three inverting buffers with Schmitt trigger input. It is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

The inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Schmitt trigger action at the inputs makes the circuit tolerant of slower input rise and fall time. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • 5 V tolerant input/output for interfacing with 5 V logic
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • Unlimited rise and fall times
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C.

Applications

  • Wave and pulse shaper for highly noisy environment
  • Astable multivibrator
  • Monostable multivibrator.
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Gates
Product Number 74LVC3G14DC/GH
Product Name Triple inverting Schmitt trigger with 5 V tolerant input
Supply Voltage +6.5
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic IC - 705-74AHCT3G04DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
4 suppliers
Gates and Inverters - 1727-3162-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
4 suppliers
Dual 2-input OR gate - 74AHC2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
7 suppliers