Nexperia B.V. Logic - Buffers, Drivers, Receivers, Transceivers 74LVC3G07DC,125

Description
IC BUF NON-INVERT 5.5V 8VSSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC3G07DC,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC3G07DC,125
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC3G07DC,125
IC BUF NON-INVERT 5.5V 8VSSOP

IC BUF NON-INVERT 5.5V 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC3G07DC,125
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2435-A-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details