Inverter IC 3 Channel Open Drain 8-XSON (1.2x1)
IC INVERTER OD 3CH 3-INP 8XSON
Inverter IC 3 Channel Open Drain 8-XSON (1.2x1)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-74LVC3G06GN,115TR-ND | 74LVC3G06GN,115 | 74LVC3G06GN,115 | 74LVC3G06GN,115 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | |
| Output Type | Open Drain | |||
| Inputs | 3 | 3 | ||
| Propagation Delay | 2.9 ns |