74LVC3G04 - Triple inverter SON 8-Pin Product overview: 74LVC3G04GD,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC3G04GD,125 can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel 8-XSON (2x3)
Inverter IC 3 Channel 8-XSON (2x3)
IC INVERTER 3CH 3-INP 8XSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVC3G04GD,125 | 1727-7036-2-ND | 74LVC3G04GD,125 | 74LVC3G04GD,125 |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT |
| Logic Family | LVC/LCX/Z | |||
| Inputs | 1 | 3 | 3 | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Pin Count | 8 | 8 |