OR Gate IC 4 Channel 14-SSOP
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
74LVC32A - Quad 2-input OR gate SSOP1 14-Pin Product overview: 74LVC32ADB,112 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC32ADB,112 can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14SSOP
OR Gate IC 4 Channel 14-SSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC32ADB,112-ND | 74LVC32ADB,112 | 705-74LVC32ADB,112 | 74LVC32ADB,112 | 74LVC32ADB,112 | 74LVC32ADB,112 |
| Product Name | Gates and Inverters | Quad Logic IC | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | OR | NOT; OR | OR; OR Gate | |
| Supply Voltage | 1.2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.2V ~ 3.6V | |||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 3.8 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |