The 74LVC32AD-Q100 is a quad 2-input OR gate qualified to AEC-Q100 Grade 1 for automotive use, operating from -40 °C to +125 °C. It is supplied in an SO14 package with a 3.9 mm body width. The device supports a supply voltage range of 1.2 V to 3.6 V, features overvoltage-tolerant
The 74LVC32A-Q100 is a quad 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.
Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.
This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.
Features and benefits
OR Gate IC 4 Channel 14-SO
IC GATE OR 4CH 2-INP 14SO
IC GATE OR 4CH 2-INP 14SO
Logic Gates 74LVC32AD-Q100/SO14/
OR Gate IC 4 Channel 14-SO
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC32AD-Q100J | 1727-74LVC32AD-Q100JTR-ND | 74LVC32AD-Q100J | 74LVC32AD-Q100J | 74LVC32AD-Q100J | 74LVC32AD-Q100J |
| Product Name | Quad 2-input OR gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | OR | OR | OR | NOT; OR | OR; OR Gate | |
| Supply Voltage | +6.5 | 1.2V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.2V ~ 3.6V | |
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| IC Package Type | Other; SOT108-1 SOT108-1 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |||
| Inputs | 2 | 2 |