OR Gate IC 4 Channel 14-SO
Logic Gates Logic Gates QUAD 2-INPUT OR
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14SO
OR Gate IC 4 Channel 14-SO
IC GATE OR 4CH 2-INP 14SO
| DigiKey | RS Components, Ltd. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-6467-ND | 1817358 | 74LVC32AD,112 | 74LVC32AD,112 | 74LVC32AD,112 | 74LVC32AD,112 |
| Product Name | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | Or | OR | NOT; OR | OR; OR Gate | OR |
| Supply Voltage | 1.2V ~ 3.6V | 3.6 v | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.2V ~ 3.6V | 3.6V | |
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 3.8 ns | 10.4 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |