Nexperia B.V. Quad 2-input OR gate 74LVC32ABZZ

Description
The 74LVC32A is a quad 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V Overvoltage tolerant inputs to 5.5 V CMOS low power dissipation Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC32A is a quad 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V Overvoltage tolerant inputs to 5.5 V CMOS low power dissipation Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input OR gate - 74LVC32ABZZ - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input OR gate
74LVC32ABZZ
Quad 2-input OR gate 74LVC32ABZZ
The 74LVC32A is a quad 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits Wide supply voltage range from 1.2 V to 3.6 V Overvoltage tolerant inputs to 5.5 V CMOS low power dissipation Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC32A is a quad 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

Features and benefits

  • Wide supply voltage range from 1.2 V to 3.6 V
  • Overvoltage tolerant inputs to 5.5 V
  • CMOS low power dissipation
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74LVC32ABZZTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC32ABZZTR-ND
Gates and Inverters 1727-74LVC32ABZZTR-ND
IC OR 4-CIR 2-IN 14-DHXQFN

IC OR 4-CIR 2-IN 14-DHXQFN

Buy Now Datasheet
Gates and Inverters - 1727-74LVC32ABZZDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC32ABZZDKR-ND
Gates and Inverters 1727-74LVC32ABZZDKR-ND
IC OR 4-CIR 2-IN 14-DHXQFN

IC OR 4-CIR 2-IN 14-DHXQFN

Buy Now Datasheet
Gates and Inverters - 1727-74LVC32ABZZCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC32ABZZCT-ND
Gates and Inverters 1727-74LVC32ABZZCT-ND
IC OR 4-CIR 2-IN 14-DHXQFN

IC OR 4-CIR 2-IN 14-DHXQFN

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Gates Logic Gates
Product Number 74LVC32ABZZ 1727-74LVC32ABZZTR-ND
Product Name Quad 2-input OR gate Gates and Inverters
Gate Type OR OR
Supply Voltage +6.5 1.2V ~ 3.6V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT8014-1 SOT8014-1 Other; 14-XFQFN Exposed Pad
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT00D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 1727-74AHC14BQ-Q100,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
2-input NOR gate - 74AHC1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
2-input AND gate - 74AHC1G08GV,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
11 suppliers