The 74LVC32A-Q100 is a quad 2-input OR gate. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.
Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.
This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.
Features and benefits
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)
IC GATE OR 4CH 2-INP 14DHVQFN
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)
Logic Gates 74LVC32ABQ-Q100/DHVQ
IC GATE OR 4CH 2-INP 14DHVQFN
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC32ABQ-Q100X | 1727-74LVC32ABQ-Q100XTR-ND | 74LVC32ABQ-Q100X | 74LVC32ABQ-Q100X | 74LVC32ABQ-Q100X | 74LVC32ABQ-Q100X |
| Product Name | Quad 2-input OR gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | OR | OR | OR | OR; OR Gate | NOT; OR | |
| Supply Voltage | +6.5 | 1.2V ~ 3.6V | 3.6V | 3.6V; 1.2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| IC Package Type | Other; SOT762-1 SOT762-1 | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | |||
| Inputs | 2 | 2 |