TRANSCEIVER, TRANSLATING, -40TO125DEG C; Logic Device Type:Transceiver, Translating; Logic Family / Base Number:74LVC2T45; Logic Case Style:XSON; No. of Pins:8Pins; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 01AH1671 |
| Product Name | Transceiver, Translating, -40To125Deg C; Logic Device Type Nexperia |